MT25QL01GBBB8E12-0SIT Part Information
Details for MT25QL01GBBB8E12-0SIT by Micron Technology
Micron Technology Parts
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 18.7900 |
10 | 18.0600 |
25 | 17.3200 |
50 | 16.8800 |
Stock Information
Details
Part Downloads
Part Specifications
Flash Memory Type | Serial NOR |
Memory Size | 1Gbit |
Flash Memory Configuration | 128M x 8bit |
IC Interface Type | SPI |
Memory Case Style | BGA |
No. of Pins | 24Pins |
Clock Frequency | 133MHz |
Access Time | - |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 3V Serial NOR Flash Memories |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- FLASH MEMORY, 1GBIT, -40 TO 85DEG C ROHS COMPLIANT: YES | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a MT25QL01GBBB8E12-0SIT?
Additional datasheets, footprints and schematics for MT25QL01GBBB8E12-0SIT are listed in our Part Details tab. You can also find the MT25QL01GBBB8E12-0SIT image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MT25QL01GBBB8E12-0SIT in the Pricing & Inventory tab next to part details. You can view MT25QL01GBBB8E12-0SIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MT25QL01GBBB8E12-0SIT fall under?
The MT25QL01GBBB8E12-0SIT is listed under Micron Technology Parts.
Can I view similar or alternative parts?
You can view similar parts to MT25QL01GBBB8E12-0SIT when available in the Micron Technology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MT25QL01GBBB8E12-0SIT you can contact the distributor directly for product support, shipping queries etc.
Is the MT25QL01GBBB8E12-0SIT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for MT25QL01GBBB8E12-0SIT have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MT25QL01GBBB8E12-0SIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MT25QL01GBBB8E12-0SIT often in real-time on the comparison pages.
What if I can't find stock of MT25QL01GBBB8E12-0SIT?
You can fill out our help required form which you can use to request a quote for MT25QL01GBBB8E12-0SIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.