Status: | Unknown |
---|---|
Series: | MT Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 115VAC |
Contact Current | 10A |
Product Range | MT Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 240V |
Relay Terminals | Quick Connect |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 2kohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
Mt228115 |Schrack Te Connectivity MT228115 | Newark Electronics |
RELAY, MULTIMODE, 115 VAC, 2 CO CONTACTS, 8 PIN, W/ LED AND TEST BUTTON | TE Connectivity MT228115 | RS Americas |
POWER RELAY, DPDT, 10A, 240VAC, SOCKET | Farnell |
Where can I find additional details, specifications and documents for a MT228115?
Additional datasheets, footprints and schematics for MT228115 are listed on our Part Details page. You can also find images and similar parts to MT228115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MT228115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MT228115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MT228115 fall under?
The MT228115 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MT228115 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MT228115 you can contact the distributor directly for product support, shipping queries etc.
Is the MT228115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MT228115 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for MT228115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MT228115 often in real-time on the comparison pages.
What if I can't find stock of MT228115?
You can fill out our help required form which you can use to request a quote for MT228115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.