MT221048 Part Information

Details for MT221048 by TE Connectivity

Electronic & Electrical Components>Switches Relays & Solenoids>Relays

Part Downloads

Featured content from Farnell

Part Specifications

Contact Configuration DPDT
Coil Voltage 48VDC
Contact Current 10A
Product Range MT Series
Relay Mounting Socket
Coil Type Non Latching
Contact Voltage VAC 240V
Relay Terminals Quick Connect
Contact Voltage VDC -
Contact Material Silver Nickel
Coil Resistance 2kohm
Approvals & Standards UL
SVHC No SVHC (15-Jan-2018)
RoHS Compliant

Alternative Part Descriptions

  • POWER RELAY, DPDT, 10A, 240VAC, SOCKET; Contact Configuration:DPDT; Coil Voltage:48VDC; Contact Current:10A; Product Range:MT Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240V; Relay Terminals:Quick RoHS Compliant: Yes | Newark Electronics
  • Electromechanical Relay DPDT 20A 48VDC 2KOhm Socket | Avnet America
  • Shrack, Plug-in 8 pin 2c/o 10A 48Vdc coil | Allied Electronics & Automation
  • MT221048 Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating Class: 1000 – 1500 mW Coil Power Rating DC: 1200 mW Coil Resistance: 2000 Ω Industrial Panel Plug-In Monostable, DC 1000 – 1500 mW 1200 mW | Power Relay | Part Number: MT221048 | Internal Number: 5-1393090-1 | Alias Number: AMPS-5-1393090-1 | TE Connectivity | TE Store
  • GPR PANEL PLUG-IN RELAY | TTI Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MT221048?

Additional datasheets, footprints and schematics for MT221048 are listed in our Part Details tab. You can also find the MT221048 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MT221048 in the Pricing & Inventory tab next to part details. You can view MT221048 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MT221048 fall under?

The MT221048 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to MT221048 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MT221048 you can contact the distributor directly for product support, shipping queries etc.

Is the MT221048 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for MT221048 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Allied Electronics & Automation, TE Store and TTI Europe have stock available or on a lead time for MT221048.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MT221048 often in real-time on the comparison pages.

What if I can't find stock of MT221048?

You can fill out our help required form which you can use to request a quote for MT221048 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for MT221048

Loading...
Loading Results for MT221048