Status: | Unknown |
---|---|
Series: | MT Series |
RoHS: | Compliant |
Power Rating | 400VA |
---|---|
Secondary Voltages | 2 x 120V |
Secondary Current Nom | 3.33A |
Transformer Mounting | Panel |
Product Range | MT Series |
Features | Medical-Grade, High Isolation |
Frequency | 60Hz |
Weight | 8lb |
RoHS Compliant | Yes |
Toroidal Transformer | Newark Electronics |
Where can I find additional details, specifications and documents for a MT0400DS?
Additional datasheets, footprints and schematics for MT0400DS are listed on our Part Details page. You can also find images and similar parts to MT0400DS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MT0400DS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MT0400DS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MT0400DS fall under?
The MT0400DS is listed under Transformers > Toroidal Power Transformers.
Can I view similar or alternative parts?
You can view similar parts to MT0400DS when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MT0400DS you can contact the distributor directly for product support, shipping queries etc.
Is the MT0400DS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MT0400DS have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for MT0400DS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MT0400DS often in real-time on the comparison pages.
What if I can't find stock of MT0400DS?
You can fill out our help required form which you can use to request a quote for MT0400DS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.