Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Marker Type | Tie On Write On Plate |
---|---|
Legend | Blank |
Legend Colour | - |
Marker Colour | White |
Marker Dimensions | 25.2mm x 60.8mm |
Cable Diameter Max | - |
Cable Diameter Min | - |
Marker Material | Nylon (Polyamide) |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Marker Plate |
Body Material | Nylon (Polyamide) |
Colour | White |
Label Size | 60.8 x 25.2mm |
Material | Nylon |
Marker Plate, 60.8X25.2Mm, Pk100 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip / Nozzle Width | 3.18mm |
---|---|
Tip / Nozzle Style | Chisel |
For Use With | Weller SP23 & SP23D Soldering Iron |
Tip / Nozzle Length | 23.11mm |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | MT Series |
RoHS: | Compliant |
Cable Tie Material | Stainless Steel |
---|---|
Cable Tie Length | 259mm |
Cable Tie Width | 4.6mm |
Cable Bundle Diameter Max | 70mm |
Cable Tie Type | Standard |
Product Range | MT Series |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a MT-3?
Additional datasheets, footprints and schematics for MT-3 are listed on our Part Details page. You can also find images and similar parts to MT-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MT-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MT-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MT-3 fall under?
The MT-3 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to MT-3 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MT-3 you can contact the distributor directly for product support, shipping queries etc.
Is the MT-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MT-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Powell Electronics and RS Americas have stock available or on a lead time for MT-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MT-3 often in real-time on the comparison pages.
What if I can't find stock of MT-3?
You can fill out our help required form which you can use to request a quote for MT-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.