Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Marker Type | Tie On Write On Plate |
---|---|
Legend | Blank |
Legend Colour | - |
Marker Colour | White |
Marker Dimensions | 21.2mm x 42.2mm |
Cable Diameter Max | - |
Cable Diameter Min | - |
Marker Material | Nylon (Polyamide) |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Marker Plate |
Body Material | Nylon (Polyamide) |
Colour | White |
Label Size | 42.2 x 21.2mm |
Material | Nylon |
Status: | Unknown |
---|---|
Series: | MT Series |
RoHS: | Unknown |
Tip / Nozzle Width | 3.18mm |
---|---|
Tip / Nozzle Style | Screwdriver |
For Use With | SP25L Soldering Iron |
Product Range | MT Series |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Soldering Iron Tips |
Body Plating | Nickel |
Length | 23.11mm |
Tip / Nozzle Length | 23.11mm |
Tip Length | 23.11mm |
Tip Size | 3.18mm |
Status: | Unknown |
---|---|
Series: | MT Series |
RoHS: | Compliant |
Cable Tie Material | Stainless Steel |
---|---|
Cable Tie Length | 201mm |
Cable Tie Width | 4.6mm |
Cable Bundle Diameter Max | 51mm |
Cable Tie Type | Standard |
Product Range | MT Series |
RoHS Compliant | Yes |
Cable Tie, 201Mm, Stainless Steel, -999 | Newark Electronics |
Where can I find additional details, specifications and documents for a MT-2?
Additional datasheets, footprints and schematics for MT-2 are listed on our Part Details page. You can also find images and similar parts to MT-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MT-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MT-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MT-2 fall under?
The MT-2 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to MT-2 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MT-2 you can contact the distributor directly for product support, shipping queries etc.
Is the MT-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MT-2 have stock available?
Authorised distributors including RS Americas, Powell Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for MT-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MT-2 often in real-time on the comparison pages.
What if I can't find stock of MT-2?
You can fill out our help required form which you can use to request a quote for MT-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.