Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.74
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$1.44
|
97
in stock
|
Buy Now | |
element14
from US$0.83
|
97
in stock
|
Buy Now | |
Farnell
from US$1.32
|
97
in stock
|
Buy Now | |
Distrelec
from US$6.67
|
36
in stock
|
Buy Now | |
RS Americas
from US$1.46
|
12
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.69
|
9
in stock
|
Buy Now | |
Jameco Electronics
from US$7.95
|
-
|
Buy Now | |
Carlton-Bates
from US$9.00
|
-
|
Buy Now |
Marker Type | Tie On Write On Plate |
---|---|
Legend | Blank |
Legend Colour | - |
Marker Colour | White |
Marker Dimensions | 15.2mm x 26mm |
Cable Diameter Max | - |
Cable Diameter Min | - |
Marker Material | Nylon (Polyamide) |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Marker Plate |
Body Material | Nylon (Polyamide) |
Colour | White |
Label Size | 26 x 15.2mm |
Material | Nylon |
Status: | Unknown |
---|---|
Series: | MT Series |
RoHS: | Unknown |
Tip / Nozzle Width | 3.18mm |
---|---|
Tip / Nozzle Style | Conical |
For Use With | SP25L Soldering Iron |
Product Range | MT Series |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Soldering Iron Tips |
Body Plating | Nickel |
Length | 29.21mm |
Tip / Nozzle Length | 29.21mm |
Tip / Nozzle Size | 0.8mm |
Tip Length | 29.21mm |
Tip Size | 3.18mm |
Soldering tip for SP25 system,0.8mm 25W | RS |
Weller Soldering Tip MT HM | Distrelec |
Status: | Unknown |
---|---|
Series: | MT Series |
RoHS: | Compliant |
Cable Tie Material | Stainless Steel |
---|---|
Cable Tie Length | 127mm |
Cable Tie Width | 4.6mm |
Cable Bundle Diameter Max | 25.4mm |
Cable Tie Type | Standard |
Product Range | MT Series |
RoHS Compliant | Yes |
Cable Tie, 127Mm, Stainless Steel, -999 | Newark Electronics |
CABLE TIE, STAINLESS STEEL, 5 INCH LG, 100 LBS, MT Series | Essentra Components MT-1 | RS Americas |
Where can I find additional details, specifications and documents for a MT-1?
Additional datasheets, footprints and schematics for MT-1 are listed on our Part Details page. You can also find images and similar parts to MT-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MT-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MT-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MT-1 fall under?
The MT-1 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to MT-1 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MT-1 you can contact the distributor directly for product support, shipping queries etc.
Is the MT-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MT-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for MT-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MT-1 often in real-time on the comparison pages.
What if I can't find stock of MT-1?
You can fill out our help required form which you can use to request a quote for MT-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.