Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transducer Function | Alarm |
---|---|
Tones | Pulse |
Supply Voltage Min | 4.5VDC |
Supply Voltage Max | 5.5VDC |
Operating Current Max | 150mA |
Sound Level SPL | 95dBA |
Resonant Frequency | 4kHz |
RoHS Compliant | Yes |
AUDIO MAGNETIC INDICATOR 4-6V TH | Future Electronics |
Piezo Alarm, Medical, Perfusion, 95Dba | Newark Electronics |
IEC SPKR ALARM 4-6VDC 90DB ARTIF PERFUSION | Mallory Sonalert MSS5MMP | RS Americas |
66Y7236 | element14 |
Speakers & Transducers IEC SPKR ALARM 90DB ARTIF PERFUSION | Sager |
Where can I find additional details, specifications and documents for a MSS5MMP?
Additional datasheets, footprints and schematics for MSS5MMP are listed on our Part Details page. You can also find images and similar parts to MSS5MMP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSS5MMP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSS5MMP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSS5MMP fall under?
The MSS5MMP is listed under Sensors & Transducers > Transducers > Sensing Transducers > Piezo Transducers.
Can I view similar or alternative parts?
You can view similar parts to MSS5MMP when available in the Piezo Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSS5MMP you can contact the distributor directly for product support, shipping queries etc.
Is the MSS5MMP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MSS5MMP have stock available?
Authorised distributors including Future Electronics, Newark Electronics, RS Americas, element14 and Sager have stock available or on a lead time for MSS5MMP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSS5MMP often in real-time on the comparison pages.
What if I can't find stock of MSS5MMP?
You can fill out our help required form which you can use to request a quote for MSS5MMP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.