Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Alarm |
---|---|
Tones | Continuous |
Supply Voltage Min | 5V |
Supply Voltage Max | 16V |
Operating Current Max | 14mA |
Sound Level SPL | 96dBA |
Resonant Frequency | 3.5kHz |
Product Range | - |
External Diameter | 23mm |
Piezo Buzzers & Audio Indicators CONSTANT, 5-16VDC LOUD, SEALED, PINS | Sager |
Piezo | Newark Electronics |
AUDIO PIEZO INDICATOR 5-16V TH | Future Electronics |
Continuous | RS Americas |
Where can I find additional details, specifications and documents for a MSR516NSR?
Additional datasheets, footprints and schematics for MSR516NSR are listed on our Part Details page. You can also find images and similar parts to MSR516NSR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSR516NSR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSR516NSR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSR516NSR fall under?
The MSR516NSR is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to MSR516NSR when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSR516NSR you can contact the distributor directly for product support, shipping queries etc.
Is the MSR516NSR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSR516NSR have stock available?
Authorised distributors including Sager, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for MSR516NSR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSR516NSR often in real-time on the comparison pages.
What if I can't find stock of MSR516NSR?
You can fill out our help required form which you can use to request a quote for MSR516NSR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.