Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.58
Transducer Function | Alarm |
---|---|
Tones | Continuous |
Supply Voltage Min | 5V |
Supply Voltage Max | 16V |
Operating Current Max | 14mA |
Sound Level SPL | 86dBA |
Resonant Frequency | 3.5kHz |
Product Range | - |
Piezo Buzzers & Audio Indicators CONSTANT, 5-16VDC XLOUD, 23X10MM | Sager |
Alarm | RS Americas |
Transducer, Piezo, 3.5Khz, 86Dba, 16Vdc | Newark Electronics |
MSR Series 16 V 86 dB PC Pins Extra Loud Piezo Sonalert Audible Signal Device | Future Electronics |
82K6413 | element14 |
TRANSDUCER, PIEZO, 3.5KHZ, 86DBA, 16VDC | Farnell |
Where can I find additional details, specifications and documents for a MSR516NR?
Additional datasheets, footprints and schematics for MSR516NR are listed on our Part Details page. You can also find images and similar parts to MSR516NR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSR516NR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSR516NR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSR516NR fall under?
The MSR516NR is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to MSR516NR when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSR516NR you can contact the distributor directly for product support, shipping queries etc.
Is the MSR516NR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSR516NR have stock available?
Authorised distributors including Sager, RS Americas, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for MSR516NR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSR516NR often in real-time on the comparison pages.
What if I can't find stock of MSR516NR?
You can fill out our help required form which you can use to request a quote for MSR516NR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.