Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.02
Transducer Function | Alarm |
---|---|
Tones | Continuous |
Supply Voltage Min | 3V |
Supply Voltage Max | 20V |
Operating Current Max | 16mA |
Sound Level SPL | 80dBA |
Resonant Frequency | 3.4kHz |
Product Range | - |
MSR320R Series 73 to 86 dB 20 V 3500 ▒500 Hz ╪ 23 x 10 mm Buzzer | Future Electronics |
Piezo Buzzers & Audio Indicators CONSTANT, 3-20VDC MEDIUM, 23X10MM | Sager |
Alarm | RS Americas |
Transducer, Piezo, 3.5Khz, 80Dba, 20Vdc | Newark Electronics |
TRANSDUCER, PIEZO, 3.5KHZ, 80DBA, 20VDC | element14 |
Where can I find additional details, specifications and documents for a MSR320R?
Additional datasheets, footprints and schematics for MSR320R are listed on our Part Details page. You can also find images and similar parts to MSR320R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSR320R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSR320R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSR320R fall under?
The MSR320R is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to MSR320R when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSR320R you can contact the distributor directly for product support, shipping queries etc.
Is the MSR320R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSR320R have stock available?
Authorised distributors including Future Electronics, Sager, RS Americas, Newark Electronics and element14 have stock available or on a lead time for MSR320R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSR320R often in real-time on the comparison pages.
What if I can't find stock of MSR320R?
You can fill out our help required form which you can use to request a quote for MSR320R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.