MSPF101BC0 Switches, Relays & Solenoids by TE Connectivity

SWITCH PUSHBUTTON DPST 500mA 125V S

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.49

Distributor Stock
Logo for RS
RS
from US$3.49
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Switch Operation (On)-(Off)
Contact Configuration DPST
Contact Voltage AC Nom 125V
Contact Voltage DC Nom -
Contact Current Max 500mA
Switch Terminals Solder

Alternative Descriptions

Switch | RS
Switch, Pushbutton, Dpst, 500Ma, 125V, Solder Lug | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MSPF101BC0?

Additional datasheets, footprints and schematics for MSPF101BC0 are listed on our Part Details page. You can also find images and similar parts to MSPF101BC0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MSPF101BC0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSPF101BC0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MSPF101BC0 fall under?

The MSPF101BC0 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to MSPF101BC0 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MSPF101BC0 you can contact the distributor directly for product support, shipping queries etc.

Is the MSPF101BC0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MSPF101BC0 have stock available?

Authorised distributors including RS and Newark Electronics have stock available or on a lead time for MSPF101BC0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MSPF101BC0 often in real-time on the comparison pages.

What if I can't find stock of MSPF101BC0?

You can fill out our help required form which you can use to request a quote for MSPF101BC0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay