Status: | Unknown |
---|---|
Series: | MSPF Series |
RoHS: | Unknown |
Prices starting from US$7.36
Distributor | Stock | ||
---|---|---|---|
Newark
from US$7.36
|
No stock
|
Buy Now |
Switch Operation | (On) |
---|---|
Contact Configuration | SPST |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Nom | - |
Contact Current Max | 500mA |
Switch Terminals | Solder |
Product Range | MSPF Series |
Mspf101B=Sw P/B N/C Black |Alcoswitch Te Connectivity MSPF101B | Newark Electronics |
Where can I find additional details, specifications and documents for a MSPF101B?
Additional datasheets, footprints and schematics for MSPF101B are listed on our Part Details page. You can also find images and similar parts to MSPF101B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSPF101B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSPF101B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSPF101B fall under?
The MSPF101B is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MSPF101B when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSPF101B you can contact the distributor directly for product support, shipping queries etc.
Is the MSPF101B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSPF101B have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MSPF101B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSPF101B often in real-time on the comparison pages.
What if I can't find stock of MSPF101B?
You can fill out our help required form which you can use to request a quote for MSPF101B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.