Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | MSP432 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4F |
Silicon Core Number | MSP432P401R |
Kit Contents | Dev Board MSP432P401R Micro USB Cable Quick Start Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 48MHz Low Power CPU On-board EnergyTrace+ Emulator 40pin BoosterPack Connector Back-channel UART |
Dev Board, Msp432 Performance Launchpad | Newark Electronics |
Where can I find additional details, specifications and documents for a MSP-EXP432P401R .?
Additional datasheets, footprints and schematics for MSP-EXP432P401R . are listed on our Part Details page. You can also find images and similar parts to MSP-EXP432P401R . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP-EXP432P401R . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP-EXP432P401R . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP-EXP432P401R . fall under?
The MSP-EXP432P401R . is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to MSP-EXP432P401R . when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP-EXP432P401R . you can contact the distributor directly for product support, shipping queries etc.
Is the MSP-EXP432P401R . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP-EXP432P401R . have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MSP-EXP432P401R ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP-EXP432P401R . often in real-time on the comparison pages.
What if I can't find stock of MSP-EXP432P401R .?
You can fill out our help required form which you can use to request a quote for MSP-EXP432P401R . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.