Status: | Unknown |
---|---|
Series: | SimpleLink Family MSP432X Series Microcontrollers |
RoHS: | Unknown |
Prices starting from US$11.90
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$11.90
|
3,070
in stock
|
Buy Now |
Product Range | SimpleLink Family MSP432X Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M4F |
MCU Core Size | 32bit |
Program Memory Size | 1MB |
RAM Memory Size | 256KB |
CPU Speed | 120MHz |
No. of I/O's | 140I/O's |
MCU Case Style | NFBGA |
No. of Pins | 212Pins |
Embedded Interface Type | CAN I2C QSPI SPI UART USB |
MCU Applications | Ethernet |
Supply Voltage Min | 2.97V |
Supply Voltage Max | 3.63V |
MCU Family | SimpleLink |
MCU Series | MSP432X |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
SimpleLink&trade | Texas Instruments |
Where can I find additional details, specifications and documents for a MSP432E411YTZAD?
Additional datasheets, footprints and schematics for MSP432E411YTZAD are listed on our Part Details page. You can also find images and similar parts to MSP432E411YTZAD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP432E411YTZAD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP432E411YTZAD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP432E411YTZAD fall under?
The MSP432E411YTZAD is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MSP432E411YTZAD when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP432E411YTZAD you can contact the distributor directly for product support, shipping queries etc.
Is the MSP432E411YTZAD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP432E411YTZAD have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for MSP432E411YTZAD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP432E411YTZAD often in real-time on the comparison pages.
What if I can't find stock of MSP432E411YTZAD?
You can fill out our help required form which you can use to request a quote for MSP432E411YTZAD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.