Status: | Unknown |
---|---|
Series: | SimpleLink Family MSP432X Series Microcontrollers |
RoHS: | Unknown |
Product Range | SimpleLink Family MSP432X Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M4F |
MCU Core Size | 32bit |
Program Memory Size | 1MB |
RAM Memory Size | 256KB |
CPU Speed | 120MHz |
No. of I/O's | 90I/O's |
MCU Case Style | TQFP |
No. of Pins | 128Pins |
Embedded Interface Type | CAN I2C QSPI SPI UART USB |
MCU Applications | Ethernet |
Supply Voltage Min | 2.97V |
Supply Voltage Max | 3.63V |
MCU Family | SimpleLink |
MCU Series | MSP432X |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
SimpleLinkā¢ 32-bit Arm Cortex-M4F MCU with ethernet, CAN, 1MB Flash and 256kB RAM | Texas Instruments |
Mcu, 32Bit, Arm Cortex-M4F, Tqfp-128 | Newark Electronics |
Where can I find additional details, specifications and documents for a MSP432E401YTPDT .?
Additional datasheets, footprints and schematics for MSP432E401YTPDT . are listed on our Part Details page. You can also find images and similar parts to MSP432E401YTPDT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP432E401YTPDT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP432E401YTPDT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP432E401YTPDT . fall under?
The MSP432E401YTPDT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MSP432E401YTPDT . when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP432E401YTPDT . you can contact the distributor directly for product support, shipping queries etc.
Is the MSP432E401YTPDT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP432E401YTPDT . have stock available?
Authorised distributors including Texas Instruments, element14, Farnell and Newark Electronics have stock available or on a lead time for MSP432E401YTPDT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP432E401YTPDT . often in real-time on the comparison pages.
What if I can't find stock of MSP432E401YTPDT .?
You can fill out our help required form which you can use to request a quote for MSP432E401YTPDT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.