Status: | Unknown |
---|---|
Series: | MSP430 Family MSP430I2x Series Microcontrollers |
RoHS: | Unknown |
Product Range | MSP430 Family MSP430I2x Series Microcontrollers |
---|---|
Architecture | MSP430 |
No. of Bits | 16bit |
CPU Speed | 16.384MHz |
Program Memory Size | 32KB |
RAM Memory Size | 2KB |
No. of Pins | 32Pins |
MCU Case Style | VQFN |
No. of I/O's | 16I/O's |
Embedded Interface Type | I2C SPI UART |
Supply Voltage Min | 2.2V |
Supply Voltage Max | 3.6V |
MCU Family | MSP430 |
MCU Series | MSP430I2x |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | MSP430I2x |
16B Mixed Signal MCU | Mouser Electronics |
Mcu, 16Bit, Msp430, 16.384Mhz, Vqfn-32 | Newark Electronics |
16-MHz metering AFE with 4 24-bit sigma-delta ADCs, 2 16-bit timers, 32KB Flash, 2KB RAM | Texas Instruments |
Where can I find additional details, specifications and documents for a MSP430I2041TRHBT .?
Additional datasheets, footprints and schematics for MSP430I2041TRHBT . are listed on our Part Details page. You can also find images and similar parts to MSP430I2041TRHBT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP430I2041TRHBT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP430I2041TRHBT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP430I2041TRHBT . fall under?
The MSP430I2041TRHBT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MSP430I2041TRHBT . when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP430I2041TRHBT . you can contact the distributor directly for product support, shipping queries etc.
Is the MSP430I2041TRHBT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP430I2041TRHBT . have stock available?
Authorised distributors including Mouser Electronics, Arrow Electronics and Texas Instruments have stock available or on a lead time for MSP430I2041TRHBT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP430I2041TRHBT . often in real-time on the comparison pages.
What if I can't find stock of MSP430I2041TRHBT .?
You can fill out our help required form which you can use to request a quote for MSP430I2041TRHBT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.