MSP430G2955IRHA40R Part Information
Details for MSP430G2955IRHA40R by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU

Buy MSP430G2955IRHA40R Directly from Texas Instruments (10787 in stock) at $1.1700
Part Downloads

Part Specifications
Product Range | MSP430 Family MSP430G2x Series Microcontrollers |
Architecture | MSP430 |
No. of Bits | 16bit |
CPU Speed | 16MHz |
Program Memory Size | 56KB |
RAM Memory Size | 4KB |
No. of Pins | 40Pins |
MCU Case Style | VQFN |
No. of I/O's | 32I/O's |
Embedded Interface Type | I2C LIN SPI UART |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
MCU Family | MSP430 |
MCU Series | MSP430G2x |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | MSP430G2xx |
Alternative Part Descriptions
- 16 MHz MCU with 56KB FLASH, 2KB SRAM, 10-bit ADC, Comparator, UART/SPI/I2C, Timer | Texas Instruments
Viewing Distributors for MSP430G2955IRHA40R
Loading...
Loading Results for MSP430G2955IRHA40R