Status: | Unknown |
---|---|
Series: | MSP430 Family MSP430FRxx Series Microcontrollers |
RoHS: | Unknown |
Product Range | MSP430 Family MSP430FRxx Series Microcontrollers |
---|---|
Architecture | MSP430 |
No. of Bits | 16bit |
CPU Speed | 16MHz |
Program Memory Size | 256KB |
RAM Memory Size | 8KB |
No. of Pins | 48Pins |
MCU Case Style | VQFN |
No. of I/O's | 40I/O's |
Embedded Interface Type | I2C SPI UART |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
MCU Family | MSP430 |
MCU Series | MSP430FRxx |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
16 MHz MCU with 256KB FRAM, 8KB SRAM, LEA, AES, 12-bit ADC , comparator, DMA, UART/SPI/I2C, timer | Texas Instruments |
Mcu, Msp430, 16Mhz, Vqfn-48 | Newark Electronics |
Where can I find additional details, specifications and documents for a MSP430FR5994IRGZT .?
Additional datasheets, footprints and schematics for MSP430FR5994IRGZT . are listed on our Part Details page. You can also find images and similar parts to MSP430FR5994IRGZT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP430FR5994IRGZT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP430FR5994IRGZT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP430FR5994IRGZT . fall under?
The MSP430FR5994IRGZT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MSP430FR5994IRGZT . when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP430FR5994IRGZT . you can contact the distributor directly for product support, shipping queries etc.
Is the MSP430FR5994IRGZT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP430FR5994IRGZT . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for MSP430FR5994IRGZT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP430FR5994IRGZT . often in real-time on the comparison pages.
What if I can't find stock of MSP430FR5994IRGZT .?
You can fill out our help required form which you can use to request a quote for MSP430FR5994IRGZT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.