MSP430FG4616IZQWT Part Information
Details for MSP430FG4616IZQWT by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Microcontrollers - MCU
Part Specifications
Product Range | MSP430 Family MSP430F4x Series Microcontrollers |
Architecture | MSP430 |
No. of Bits | 16bit |
CPU Speed | 8MHz |
Program Memory Size | 92KB, 92KB |
RAM Memory Size | 4KB |
No. of Pins | 113Pins |
MCU Case Style | BGA |
No. of I/O's | 80I/O's |
Embedded Interface Type | I2C LIN SPI UART USART |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
MCU Family | MSP430 |
MCU Series | MSP430F4x |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | MSP430F4xx |
Flash Memory Size | 92KB |
MPU Core Size | 16bit |
Memory Type | Flash |
No. of ADC Inputs | 12 |
No. of PWM Channels | 5 |
No. of Timers | 5 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Oscillator Type | External Internal |
Peripherals | ADC Comparator DAC DMA LCD Driver RTC SVS Timer |
Supply Voltage Range | 1.8V to 3.6V |
Termination Type | Surface Mount Device |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a MSP430FG4616IZQWT?
Additional datasheets, footprints and schematics for MSP430FG4616IZQWT are listed in our Part Details tab. You can also find the MSP430FG4616IZQWT image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP430FG4616IZQWT in the Pricing & Inventory tab next to part details. You can view MSP430FG4616IZQWT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP430FG4616IZQWT fall under?
The MSP430FG4616IZQWT is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MSP430FG4616IZQWT when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP430FG4616IZQWT you can contact the distributor directly for product support, shipping queries etc.
Is the MSP430FG4616IZQWT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for MSP430FG4616IZQWT have stock available?
There is no stock from authorised distributors for MSP430FG4616IZQWT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP430FG4616IZQWT often in real-time on the comparison pages.
What if I can't find stock of MSP430FG4616IZQWT?
You can fill out our help required form which you can use to request a quote for MSP430FG4616IZQWT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.