Status: | Unknown |
---|---|
Series: | MSP430 Family MSP430F5x Series Microcontrollers |
RoHS: | Unknown |
Product Range | MSP430 Family MSP430F5x Series Microcontrollers |
---|---|
Architecture | MSP430 |
No. of Bits | 16bit |
CPU Speed | 25MHz |
Program Memory Size | 128KB, 128KB |
RAM Memory Size | 10KB |
No. of Pins | 80Pins |
MCU Case Style | LQFP |
No. of I/O's | 63I/O's |
Embedded Interface Type | I2C SPI UART USB |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
MCU Family | MSP430 |
MCU Series | MSP430F5x |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | MSP430F5xx |
MPU Core Size | 16bit |
No. of Timers | 4 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Oscillator Type | External Internal |
Peripherals | ADC Comparator DMA RTC |
Supply Voltage Range | 1.8V to 3.6V |
25 MHz MCU with 128KB Flash, 8KB SRAM, 12-bit ADC, comparator, DMA, UART/SPI/I2C, USB, HW multiplier | Texas Instruments |
MCU 16-Bit MSP430 128KB Flash LQFP80 | RS |
Mcu, 16Bit, Msp430, 25Mhz, Lqfp-80 | Newark Electronics |
MCU, 16BIT, MSP430, 25MHZ, LQFP-80 | element14 |
MC 16bit 1,8V 128kB Flash 25MHz LQFP80 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MSP430F5529IPN?
Additional datasheets, footprints and schematics for MSP430F5529IPN are listed on our Part Details page. You can also find images and similar parts to MSP430F5529IPN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP430F5529IPN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP430F5529IPN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP430F5529IPN fall under?
The MSP430F5529IPN is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MSP430F5529IPN when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP430F5529IPN you can contact the distributor directly for product support, shipping queries etc.
Is the MSP430F5529IPN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP430F5529IPN have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Schukat Electronic have stock available or on a lead time for MSP430F5529IPN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP430F5529IPN often in real-time on the comparison pages.
What if I can't find stock of MSP430F5529IPN?
You can fill out our help required form which you can use to request a quote for MSP430F5529IPN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.