Status: | Unknown |
---|---|
Series: | MSP430 Family MSP430F5x Series Microcontrollers |
RoHS: | Unknown |
Product Range | MSP430 Family MSP430F5x Series Microcontrollers |
---|---|
Architecture | MSP430 |
No. of Bits | 16bit |
CPU Speed | 25MHz |
Program Memory Size | 128KB, 128KB |
RAM Memory Size | 16KB |
No. of Pins | 80Pins |
MCU Case Style | LQFP |
No. of I/O's | 67I/O's |
Embedded Interface Type | I2C SPI UART |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
MCU Family | MSP430 |
MCU Series | MSP430F5x |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | MSP430F5xx |
MPU Core Size | 16bit |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Peripherals | ADC DMA PWM RTC Timer |
MCU 16-bit MSP430 RISC 128KB Flash 2.5V/3.3V 80-Pin LQFP T/R | Elfaro |
25-MHz MCU with 128-KB Flash, 16-KB SRAM, 12-bit ADC, DMA, UART/SPI/I2C, timer, HW multiplier | Texas Instruments |
MC 16bit 1,8V 128kB Flash 25MHz LQFP80 | Schukat Electronic |
Mcu, 16Bit, Msp430, 25Mhz, Lqfp-80 | Newark Electronics |
16B Ultra-Low-Pwr Mi crocontroller | Mouser Electronics |
Where can I find additional details, specifications and documents for a MSP430F5418AIPNR .?
Additional datasheets, footprints and schematics for MSP430F5418AIPNR . are listed on our Part Details page. You can also find images and similar parts to MSP430F5418AIPNR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP430F5418AIPNR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP430F5418AIPNR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP430F5418AIPNR . fall under?
The MSP430F5418AIPNR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MSP430F5418AIPNR . when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP430F5418AIPNR . you can contact the distributor directly for product support, shipping queries etc.
Is the MSP430F5418AIPNR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP430F5418AIPNR . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for MSP430F5418AIPNR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP430F5418AIPNR . often in real-time on the comparison pages.
What if I can't find stock of MSP430F5418AIPNR .?
You can fill out our help required form which you can use to request a quote for MSP430F5418AIPNR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.