Status: | Unknown |
---|---|
Series: | MSP430 Family MSP430F5x Series Microcontrollers |
RoHS: | Unknown |
Product Range | MSP430 Family MSP430F5x Series Microcontrollers |
---|---|
Architecture | MSP430 |
No. of Bits | 16bit |
CPU Speed | 25MHz |
Program Memory Size | 128KB, 128KB |
RAM Memory Size | 10KB |
No. of Pins | 48Pins |
MCU Case Style | VQFN |
No. of I/O's | 38I/O's |
Embedded Interface Type | I2C SPI |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
MCU Family | MSP430 |
MCU Series | MSP430F5x |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | MSP430F5xx |
MPU Core Size | 16bit |
No. of Timers | 4 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Oscillator Type | External Internal |
Peripherals | ADC Comparator DMA |
Supply Voltage Range | 1.8V to 3.6V |
25 MHz MCU with 128KB Flash, 10KB SRAM, 12-bit ADC, comparator, DMA, UART/SPI/I2C, HW multiplier | Texas Instruments |
Mcu, 16Bit, Msp430, 25Mhz, Vqfn-48 | Newark Electronics |
MC 16bit 1,8V 128kB Flash 25MHz VQFN48 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MSP430F5342IRGZR .?
Additional datasheets, footprints and schematics for MSP430F5342IRGZR . are listed on our Part Details page. You can also find images and similar parts to MSP430F5342IRGZR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP430F5342IRGZR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP430F5342IRGZR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP430F5342IRGZR . fall under?
The MSP430F5342IRGZR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MSP430F5342IRGZR . when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP430F5342IRGZR . you can contact the distributor directly for product support, shipping queries etc.
Is the MSP430F5342IRGZR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP430F5342IRGZR . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Schukat Electronic and Farnell have stock available or on a lead time for MSP430F5342IRGZR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP430F5342IRGZR . often in real-time on the comparison pages.
What if I can't find stock of MSP430F5342IRGZR .?
You can fill out our help required form which you can use to request a quote for MSP430F5342IRGZR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.