Status: | Unknown |
---|---|
Series: | MSP430 Family MSP430F5x Series Microcontrollers |
RoHS: | Unknown |
Product Range | MSP430 Family MSP430F5x Series Microcontrollers |
---|---|
Architecture | MSP430 |
No. of Bits | 16bit |
CPU Speed | 25MHz |
Program Memory Size | 32KB, 32KB |
RAM Memory Size | 6KB |
No. of Pins | 64Pins |
MCU Case Style | VQFN |
No. of I/O's | 47I/O's |
Embedded Interface Type | I2C SPI UART |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
MCU Family | MSP430 |
MCU Series | MSP430F5x |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | MSP430 |
MPU Core Size | 16bit |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Peripherals | ADC Comparator PWM Timer |
25 MHz MCU with 32KB Flash, 6KB SRAM, 10-bit ADC, comparator, DMA, UART/SPI/I2C, HW multiplier | Texas Instruments |
Mcu, 16Bit, Msp430, 25Mhz, Vqfn-64 | Newark Electronics |
MC 16bit 1,8V 32kB Flash 25MHz VQFN64 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MSP430F5310IRGCT?
Additional datasheets, footprints and schematics for MSP430F5310IRGCT are listed on our Part Details page. You can also find images and similar parts to MSP430F5310IRGCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP430F5310IRGCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP430F5310IRGCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP430F5310IRGCT fall under?
The MSP430F5310IRGCT is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MSP430F5310IRGCT when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP430F5310IRGCT you can contact the distributor directly for product support, shipping queries etc.
Is the MSP430F5310IRGCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP430F5310IRGCT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Schukat Electronic and Farnell have stock available or on a lead time for MSP430F5310IRGCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP430F5310IRGCT often in real-time on the comparison pages.
What if I can't find stock of MSP430F5310IRGCT?
You can fill out our help required form which you can use to request a quote for MSP430F5310IRGCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.