MSP430F233TPM Part Information
Details for MSP430F233TPM by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Microcontrollers - MCU
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 6.3100 |
10 | 5.7200 |
25 | 5.4600 |
50 | 5.1000 |
100 | 4.7300 |
Stock Information
Details
Part Specifications
Product Range | MSP430 Family MSP430F2x Series Microcontrollers |
Architecture | MSP430 |
No. of Bits | 16bit |
CPU Speed | 16MHz |
Program Memory Size | 8KB, 8KB |
RAM Memory Size | 1KB |
No. of Pins | 64Pins |
MCU Case Style | LQFP |
No. of I/O's | 48I/O's |
Embedded Interface Type | I2C LIN SPI UART |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
MCU Family | MSP430 |
MCU Series | MSP430F2x |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | MSP430F2xx |
Flash Memory Size | 8KB |
MPU Core Size | 16bit |
No. of ADC Inputs | 8 |
No. of Timers | 2 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +105°C |
Oscillator Type | External Internal |
Peripherals | ADC Comparator SVS Timer |
Supply Voltage Range | 1.8V to 3.6V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- MCU, 16BIT, MSP430, 16MHZ, LQFP-64; Product Range:MSP430 Family MSP430F2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a MSP430F233TPM?
Additional datasheets, footprints and schematics for MSP430F233TPM are listed in our Part Details tab. You can also find the MSP430F233TPM image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP430F233TPM in the Pricing & Inventory tab next to part details. You can view MSP430F233TPM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP430F233TPM fall under?
The MSP430F233TPM is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MSP430F233TPM when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP430F233TPM you can contact the distributor directly for product support, shipping queries etc.
Is the MSP430F233TPM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for MSP430F233TPM have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MSP430F233TPM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP430F233TPM often in real-time on the comparison pages.
What if I can't find stock of MSP430F233TPM?
You can fill out our help required form which you can use to request a quote for MSP430F233TPM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.