MSP430F2274IRHAT . Part Information
Details for MSP430F2274IRHAT . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU
Part Downloads


Part Specifications
Product Range | MSP430 Family MSP430F2x Series Microcontrollers |
Architecture | MSP430 |
No. of Bits | 16bit |
CPU Speed | 16MHz |
Program Memory Size | 32KB, 32KB |
RAM Memory Size | 1KB |
No. of Pins | 40Pins |
MCU Case Style | QFN |
No. of I/O's | 32I/O's |
Embedded Interface Type | I2C LIN SPI UART |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
MCU Family | MSP430 |
MCU Series | MSP430F2x |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | MSP430F2xx |
Flash Memory Size | 32KB |
MPU Core Size | 16bit |
No. of ADC Inputs | 12 |
No. of Timers | 2 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Oscillator Type | External Internal |
Peripherals | ADC Timer |
Supply Voltage Range | 1.8V to 3.6V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- MCU 16-Bit MSP430 RISC 32KB Flash VQFN40 | RS Components
- MCU, 16BIT, MSP430, 16MHZ, QFN-40; Product Range:MSP430 Family MSP430F2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:32KB; RAM Memory Size:1KB; No. of Pins:40Pins; MCU Case RoHS Compliant: Yes | Newark Electronics
- 16 MHz MCU with 32KB Flash, 1KB SRAM, 10-bit ADC, 2 OpAmp, I2C/SPI/UART | Texas Instruments
Viewing Distributors for MSP430F2274IRHAT .
Loading...
Loading Results for MSP430F2274IRHAT .