Status: | Unknown |
---|---|
Series: | MSP430 Family MSP430F2x Series Microcontrollers |
RoHS: | Unknown |
Product Range | MSP430 Family MSP430F2x Series Microcontrollers |
---|---|
Architecture | MSP430 |
No. of Bits | 16bit |
CPU Speed | 16MHz |
Program Memory Size | 8KB, 8KB |
RAM Memory Size | 256Byte |
No. of Pins | 20Pins |
MCU Case Style | TSSOP |
No. of I/O's | 16I/O's |
Embedded Interface Type | UART |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
MCU Family | MSP430 |
MCU Series | MSP430F2x |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | MSP430F2xx |
Flash Memory Size | 8KB |
MPU Core Size | 16bit |
No. of Timers | 1 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Oscillator Type | External Internal |
Peripherals | Comparator Timer |
Supply Voltage Range | 1.8V to 3.6V |
Termination Type | Surface Mount Device |
16 MHz MCU with 8KB Flash, 256B SRAM, timer, comparator | Texas Instruments |
MC 16bit 1,8V 8kB Flash 16MHz TSSOP20 | Schukat Electronic |
IC: microcontroller | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MSP430F2131IPW?
Additional datasheets, footprints and schematics for MSP430F2131IPW are listed on our Part Details page. You can also find images and similar parts to MSP430F2131IPW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP430F2131IPW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP430F2131IPW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP430F2131IPW fall under?
The MSP430F2131IPW is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MSP430F2131IPW when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP430F2131IPW you can contact the distributor directly for product support, shipping queries etc.
Is the MSP430F2131IPW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP430F2131IPW have stock available?
Authorised distributors including Texas Instruments, Schukat Electronic and Transfer Multisort Elektronik have stock available or on a lead time for MSP430F2131IPW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP430F2131IPW often in real-time on the comparison pages.
What if I can't find stock of MSP430F2131IPW?
You can fill out our help required form which you can use to request a quote for MSP430F2131IPW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.