Status: | Unknown |
---|---|
Series: | MSP430 Family MSP430F2x Series Microcontrollers |
RoHS: | Unknown |
Prices starting from US$1.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.63
|
1,277
in stock
|
Buy Now | |
Texas Instruments
from US$1.22
|
111,619
in stock
|
Buy Now | |
Chip One Stop
from US$1.24
|
1,950
in stock
|
Buy Now | |
Schukat Electronic
from US$1.81
|
1,420
in stock
|
Buy Now | |
Newark Electronics
from US$3.00
|
1,327
in stock
|
Buy Now | |
element14
from US$1.76
|
1,277
in stock
|
Buy Now |
Product Range | MSP430 Family MSP430F2x Series Microcontrollers |
---|---|
Architecture | MSP430 |
No. of Bits | 16bit |
CPU Speed | 16MHz |
Program Memory Size | 2KB |
RAM Memory Size | 128Byte |
No. of Pins | 14Pins |
MCU Case Style | TSSOP |
No. of I/O's | 10I/O's |
Embedded Interface Type | I2C SPI |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
MCU Family | MSP430 |
MCU Series | MSP430F2x |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
16 MHz sensing MCU with 1 16-bit sigma-delta ADC, USI for SPI/I2C, 2KB Flash, 128B RAM | Texas Instruments |
MC 16bit 1,8V 2kB Flash 16MHz TSSOP14 | Schukat Electronic |
Mcu, 16Bit, Msp430, 16Mhz, Tssop-14 | Newark Electronics |
MCU, 16BIT, MSP430, 16MHZ, TSSOP-14 | element14 |
Where can I find additional details, specifications and documents for a MSP430F2013IPWR?
Additional datasheets, footprints and schematics for MSP430F2013IPWR are listed on our Part Details page. You can also find images and similar parts to MSP430F2013IPWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP430F2013IPWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP430F2013IPWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP430F2013IPWR fall under?
The MSP430F2013IPWR is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MSP430F2013IPWR when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP430F2013IPWR you can contact the distributor directly for product support, shipping queries etc.
Is the MSP430F2013IPWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP430F2013IPWR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Schukat Electronic, Newark Electronics and element14 have stock available or on a lead time for MSP430F2013IPWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP430F2013IPWR often in real-time on the comparison pages.
What if I can't find stock of MSP430F2013IPWR?
You can fill out our help required form which you can use to request a quote for MSP430F2013IPWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.