| Status: | Unknown |
|---|---|
| Series: | MSP430 Family MSP430F2x Series Microcontrollers |
| RoHS: | Unknown |
| Product Range | MSP430 Family MSP430F2x Series Microcontrollers |
|---|---|
| Architecture | MSP430 |
| No. of Bits | 16bit |
| CPU Speed | 16MHz |
| Program Memory Size | 2KB |
| RAM Memory Size | 128Byte |
| No. of Pins | 14Pins |
| MCU Case Style | TSSOP |
| No. of I/O's | 10I/O's |
| Embedded Interface Type | I2C SPI |
| Supply Voltage Min | 1.8V |
| Supply Voltage Max | 3.6V |
| MCU Family | MSP430 |
| MCU Series | MSP430F2x |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| Controller Family/Series | MSP430F2xx |
| Flash Memory Size | 2KB |
| IC Temperature Range | Industrial |
| MPU Core Size | 16bit |
| Memory Type | Flash |
| Microprocessor/Controller Features | Five Power-Saving Modes Ultrafast Wake-Up From Standby Mode in Less Than 1 µs 16-Bit RISC Architecture 62.5 ns Instruction Cycle Time 16-Bit Sigma-Delta A/D Converter with Differential PGA Inputs and Internal Reference Universal Serial Interface (USI) supporting SPI and I2C Brownout Detector On-Chip Emulation Logic with Spy-Bi-Wire Interface |
| No. of Timers | 2 |
| IC: MSP430 microcontroller | TME |
Where can I find additional details, specifications and documents for a MSP430F2013IPW .?
Additional datasheets, footprints and schematics for MSP430F2013IPW . are listed on our Part Details page. You can also find images and similar parts to MSP430F2013IPW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP430F2013IPW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP430F2013IPW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP430F2013IPW . fall under?
The MSP430F2013IPW . is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MSP430F2013IPW . when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP430F2013IPW . you can contact the distributor directly for product support, shipping queries etc.
Is the MSP430F2013IPW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP430F2013IPW . have stock available?
Authorised distributors including Rochester Electronics, Chip One Stop and TME have stock available or on a lead time for MSP430F2013IPW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP430F2013IPW . often in real-time on the comparison pages.
What if I can't find stock of MSP430F2013IPW .?
You can fill out our help required form which you can use to request a quote for MSP430F2013IPW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.