Status: | Unknown |
---|---|
Series: | MSP430 Family MSP430F2x Series Microcontrollers |
RoHS: | Unknown |
Product Range | MSP430 Family MSP430F2x Series Microcontrollers |
---|---|
Architecture | MSP430 |
No. of Bits | 16bit |
CPU Speed | 16MHz |
Program Memory Size | 2KB, 2KB |
RAM Memory Size | 128Byte |
No. of Pins | 14Pins |
MCU Case Style | DIP |
No. of I/O's | 10I/O's |
Embedded Interface Type | I2C SPI |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
MCU Family | MSP430 |
MCU Series | MSP430F2x |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | MSP430F2xx |
Flash Memory Size | 2KB |
IC Generic Number | MSP430F2012 |
MPU Core Size | 16bit |
No. of ADC Inputs | 8 |
No. of Timers | 1 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Oscillator Type | Crystal |
Peripherals | ADC Timer |
Supply Voltage Range | 1.8V to 3.6V |
Termination Type | Through Hole |
16 MHz MCU with 2KB Flash, 128B SRAM, 10-bit ADC, timer, I2C/SPI | Texas Instruments |
IC: microcontroller | Transfer Multisort Elektronik |
MCU, 16BIT, MSP430, 16MHZ, DIP-14 | Farnell |
Mcu, 16Bit, Msp430, 16Mhz, Dip-14 | Newark Electronics |
16-Bit Ultra Low Pwr 1kB Flash 2kB RAM | Mouser Electronics |
MC 16bit 1,8V 2kB Flash 16MHz DIP14 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MSP430F2012IN .?
Additional datasheets, footprints and schematics for MSP430F2012IN . are listed on our Part Details page. You can also find images and similar parts to MSP430F2012IN . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP430F2012IN . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP430F2012IN . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP430F2012IN . fall under?
The MSP430F2012IN . is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MSP430F2012IN . when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP430F2012IN . you can contact the distributor directly for product support, shipping queries etc.
Is the MSP430F2012IN . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP430F2012IN . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for MSP430F2012IN ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP430F2012IN . often in real-time on the comparison pages.
What if I can't find stock of MSP430F2012IN .?
You can fill out our help required form which you can use to request a quote for MSP430F2012IN . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.