Status: | Unknown |
---|---|
Series: | MSP430 Family MSP430F1x Series Microcontrollers |
RoHS: | Unknown |
Prices starting from US$9.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.30
|
564
in stock
|
Buy Now | |
Texas Instruments
from US$9.12
|
30,638
in stock
|
Buy Now | |
Newark Electronics
from US$18.38
|
564
in stock
|
Buy Now | |
element14
from US$16.25
|
564
in stock
|
Buy Now | |
Chip One Stop
from US$9.47
|
160
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$15.72
|
10
in stock
|
Buy Now | |
Schukat Electronic
from US$13.41
|
-
|
Buy Now |
Product Range | MSP430 Family MSP430F1x Series Microcontrollers |
---|---|
Architecture | MSP430 |
No. of Bits | 16bit |
CPU Speed | 8MHz |
Program Memory Size | 60KB, 60KB |
RAM Memory Size | 2KB |
No. of Pins | 64Pins |
MCU Case Style | LQFP |
No. of I/O's | 48I/O's |
Embedded Interface Type | I2C SPI UART |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
MCU Family | MSP430 |
MCU Series | MSP430F1x |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | MSP430F1xx |
Flash Memory Size | 60KB |
IC Temperature Range | Industrial |
MPU Core Size | 16bit |
Memory Type | Flash |
No. of ADC Inputs | 8 |
No. of Timers | 3 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Oscillator Type | External Internal |
Peripherals | ADC Comparator DAC DMA Timer |
RAM Size | 5120Byte |
Supply Voltage Range | 1.8V to 3.6V |
Termination Type | Surface Mount Device |
8 MHz MCU with 60KB Flash, 2KB SRAM, 12-bit ADC, Dual 12-bit DAC, comparator, DMA, I2C/SPI/UART | Texas Instruments |
Mcu, 16Bit, Msp430, 8Mhz, Lqfp-64 | Newark Electronics |
MCU, 16BIT, MSP430, 8MHZ, LQFP-64 | element14 |
IC: microcontroller | Transfer Multisort Elektronik |
MC 16bit 1,8V 60kB Flash 8MHz LQFP64 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MSP430F169IPM .?
Additional datasheets, footprints and schematics for MSP430F169IPM . are listed on our Part Details page. You can also find images and similar parts to MSP430F169IPM . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP430F169IPM . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP430F169IPM . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP430F169IPM . fall under?
The MSP430F169IPM . is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MSP430F169IPM . when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP430F169IPM . you can contact the distributor directly for product support, shipping queries etc.
Is the MSP430F169IPM . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP430F169IPM . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for MSP430F169IPM ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP430F169IPM . often in real-time on the comparison pages.
What if I can't find stock of MSP430F169IPM .?
You can fill out our help required form which you can use to request a quote for MSP430F169IPM . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.