| Status: | Unknown |
|---|---|
| Series: | MSP430 Family MSP430F1x Series Microcontrollers |
| RoHS: | Unknown |
| Product Range | MSP430 Family MSP430F1x Series Microcontrollers |
|---|---|
| Architecture | MSP430 |
| No. of Bits | 16bit |
| CPU Speed | 8MHz |
| Program Memory Size | 55KB, 55KB |
| RAM Memory Size | 5KB |
| No. of Pins | 64Pins |
| MCU Case Style | LQFP |
| No. of I/O's | 48I/O's |
| Embedded Interface Type | I2C SPI UART |
| Supply Voltage Min | 1.8V |
| Supply Voltage Max | 3.6V |
| MCU Family | MSP430 |
| MCU Series | MSP430F1x |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 3 - 168 hours |
| SVHC | No SVHC (27-Jun-2018) |
| Controller Family/Series | MSP430F1xx |
| Flash Memory Size | 55KB |
| IC Temperature Range | Industrial |
| MPU Core Size | 16bit |
| Memory Type | Flash |
| No. of ADC Inputs | 8 |
| No. of Timers | 3 |
| Operating Temperature Max | 85°C |
| Operating Temperature Min | -40°C |
| Operating Temperature Range | -40°C to +85°C |
| Oscillator Type | External Internal |
| Peripherals | ADC Comparator DAC DMA Timer |
| RAM Size | 5120Byte |
| Supply Voltage Range | 1.8V to 3.6V |
| Termination Type | Surface Mount Device |
| IC: MSP430 microcontroller | TME |
Where can I find additional details, specifications and documents for a MSP430F1612IPM .?
Additional datasheets, footprints and schematics for MSP430F1612IPM . are listed on our Part Details page. You can also find images and similar parts to MSP430F1612IPM . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP430F1612IPM . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP430F1612IPM . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP430F1612IPM . fall under?
The MSP430F1612IPM . is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MSP430F1612IPM . when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP430F1612IPM . you can contact the distributor directly for product support, shipping queries etc.
Is the MSP430F1612IPM . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP430F1612IPM . have stock available?
Authorised distributors including TME have stock available or on a lead time for MSP430F1612IPM ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP430F1612IPM . often in real-time on the comparison pages.
What if I can't find stock of MSP430F1612IPM .?
You can fill out our help required form which you can use to request a quote for MSP430F1612IPM . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.