MSP430F1611IPM . Part Information
Details for MSP430F1611IPM . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Microcontrollers - MCU
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 22.4800 |
5 | 21.6200 |
10 | 20.7500 |
25 | 19.8200 |
50 | 17.7100 |
Stock Information
Details
Part Specifications
Product Range | MSP430 Family MSP430F1x Series Microcontrollers |
Architecture | MSP430 |
No. of Bits | 16bit |
CPU Speed | 8MHz |
Program Memory Size | 48KB, 48KB |
RAM Memory Size | 10KB |
No. of Pins | 64Pins |
MCU Case Style | LQFP |
No. of I/O's | 48I/O's |
Embedded Interface Type | I2C SPI UART |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
MCU Family | MSP430 |
MCU Series | MSP430F1x |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | MSP430F1xx |
Flash Memory Size | 48KB |
MPU Core Size | 16bit |
No. of ADC Inputs | 8 |
No. of Timers | 3 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Oscillator Type | External Internal |
Peripherals | ADC Comparator DAC DMA Timer |
Supply Voltage Range | 1.8V to 3.6V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- MCU, 16BIT, MSP430, 8MHZ, LQFP-64; Product Range:MSP430 Family MSP430F1x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:8MHz; Program Memory Size:48KB; RAM Memory Size:10KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a MSP430F1611IPM .?
Additional datasheets, footprints and schematics for MSP430F1611IPM . are listed in our Part Details tab. You can also find the MSP430F1611IPM . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP430F1611IPM . in the Pricing & Inventory tab next to part details. You can view MSP430F1611IPM . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP430F1611IPM . fall under?
The MSP430F1611IPM . is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MSP430F1611IPM . when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP430F1611IPM . you can contact the distributor directly for product support, shipping queries etc.
Is the MSP430F1611IPM . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for MSP430F1611IPM . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MSP430F1611IPM ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP430F1611IPM . often in real-time on the comparison pages.
What if I can't find stock of MSP430F1611IPM .?
You can fill out our help required form which you can use to request a quote for MSP430F1611IPM . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.