MSP430F1610IRTDT Part Information
Details for MSP430F1610IRTDT by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Microcontrollers - MCU
Part Specifications
Product Range | MSP430 Family MSP430F1x Series Microcontrollers |
Architecture | MSP430 |
No. of Bits | 16bit |
CPU Speed | 8MHz |
Program Memory Size | 32KB, 32KB |
RAM Memory Size | 5KB |
No. of Pins | 64Pins |
MCU Case Style | QFN |
No. of I/O's | 48I/O's |
Embedded Interface Type | I2C SPI UART |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
MCU Family | MSP430 |
MCU Series | MSP430F1x |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | MSP430F1xx |
Flash Memory Size | 32KB |
MPU Core Size | 16bit |
No. of ADC Inputs | 8 |
No. of Timers | 2 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Oscillator Type | External Internal |
Peripherals | ADC Comparator DAC DMA Timer |
Supply Voltage Range | 1.8V to 3.6V |
Termination Type | Surface Mount Device |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a MSP430F1610IRTDT?
Additional datasheets, footprints and schematics for MSP430F1610IRTDT are listed in our Part Details tab. You can also find the MSP430F1610IRTDT image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP430F1610IRTDT in the Pricing & Inventory tab next to part details. You can view MSP430F1610IRTDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP430F1610IRTDT fall under?
The MSP430F1610IRTDT is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MSP430F1610IRTDT when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP430F1610IRTDT you can contact the distributor directly for product support, shipping queries etc.
Is the MSP430F1610IRTDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for MSP430F1610IRTDT have stock available?
There is no stock from authorised distributors for MSP430F1610IRTDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP430F1610IRTDT often in real-time on the comparison pages.
What if I can't find stock of MSP430F1610IRTDT?
You can fill out our help required form which you can use to request a quote for MSP430F1610IRTDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.