MSP430F123IDW Part Information
Details for MSP430F123IDW by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Microcontrollers - MCU
Part Specifications
Product Range | MSP430 Family MSP430F1x Series Microcontrollers |
Architecture | MSP430 |
No. of Bits | 16bit |
CPU Speed | 8MHz |
Program Memory Size | 8KB, 8KB |
RAM Memory Size | 256Byte |
No. of Pins | 28Pins |
MCU Case Style | SOIC |
No. of I/O's | 22I/O's |
Embedded Interface Type | SPI UART |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
MCU Family | MSP430 |
MCU Series | MSP430F1x |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Clock Frequency | 32kHz |
Controller Family/Series | MSP430F1xx |
Flash Memory Size | 8KB |
IC Generic Number | 430 |
IC Temperature Range | Industrial |
Logic Function Number | 430F123 |
MPU Core Size | 16bit |
Memory Type | Flash |
Microprocessor/Controller Features | COMPARATOR USART |
No. of MIPS | 8 |
No. of Timers | 2 |
Number of bits In Timer | 16 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Oscillator Type | External Internal |
Peripherals | Comparator Timer |
RAM Size | 256Byte |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a MSP430F123IDW?
Additional datasheets, footprints and schematics for MSP430F123IDW are listed in our Part Details tab. You can also find the MSP430F123IDW image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP430F123IDW in the Pricing & Inventory tab next to part details. You can view MSP430F123IDW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP430F123IDW fall under?
The MSP430F123IDW is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MSP430F123IDW when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP430F123IDW you can contact the distributor directly for product support, shipping queries etc.
Is the MSP430F123IDW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for MSP430F123IDW have stock available?
There is no stock from authorised distributors for MSP430F123IDW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP430F123IDW often in real-time on the comparison pages.
What if I can't find stock of MSP430F123IDW?
You can fill out our help required form which you can use to request a quote for MSP430F123IDW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.