MSP430F1121AIPW Part Information
Details for MSP430F1121AIPW by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Microcontrollers - MCU
Part Specifications
Product Range | MSP430 Family MSP430F1x Series Microcontrollers |
Architecture | MSP430 |
No. of Bits | 16bit |
CPU Speed | 8MHz |
Program Memory Size | 4KB |
RAM Memory Size | 256Byte |
No. of Pins | 20Pins |
MCU Case Style | TSSOP |
No. of I/O's | 14I/O's |
Embedded Interface Type | UART |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
MCU Family | MSP430 |
MCU Series | MSP430F1x |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | MSP430F1xx |
Flash Memory Size | 4KB |
IC Temperature Range | Industrial |
MPU Core Size | 16bit |
Memory Type | Flash |
Microprocessor/Controller Features | 1 Watchdog/Interval Wake-Up From Standby Mode in less than 6 µs 16-Bit RISC Architecture 125 ns Instruction Cycle Time On-Chip Comparator for Analog Signal Compare Function or Slope A/D Conversion Serial Onboard Programming No External Programming Voltage Needed Programmable Code Protection by Security Fuse |
No. of Timers | 2 |
Operating Temperature Max | 85°C |
Alternative Part Descriptions
- MCU, 16BIT, MSP430, 8MHZ, TSSOP-20; Product Range:MSP430 Family MSP430F1x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:8MHz; Program Memory Size:4KB; RAM Memory Size:256Byte; No. of Pins:20Pins; MCU CaseRoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a MSP430F1121AIPW?
Additional datasheets, footprints and schematics for MSP430F1121AIPW are listed in our Part Details tab. You can also find the MSP430F1121AIPW image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP430F1121AIPW in the Pricing & Inventory tab next to part details. You can view MSP430F1121AIPW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP430F1121AIPW fall under?
The MSP430F1121AIPW is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MSP430F1121AIPW when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP430F1121AIPW you can contact the distributor directly for product support, shipping queries etc.
Is the MSP430F1121AIPW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for MSP430F1121AIPW have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MSP430F1121AIPW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP430F1121AIPW often in real-time on the comparison pages.
What if I can't find stock of MSP430F1121AIPW?
You can fill out our help required form which you can use to request a quote for MSP430F1121AIPW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.