Status: | Unknown |
---|---|
Series: | MSP430 Family MSP430F1x Series Microcontrollers |
RoHS: | Unknown |
Product Range | MSP430 Family MSP430F1x Series Microcontrollers |
---|---|
Architecture | MSP430 |
No. of Bits | 16bit |
CPU Speed | 8MHz |
Program Memory Size | 1KB, 1KB |
RAM Memory Size | 128Byte |
No. of Pins | 20Pins |
MCU Case Style | SOIC |
No. of I/O's | 14I/O's |
Embedded Interface Type | UART |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
MCU Family | MSP430 |
MCU Series | MSP430F1x |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | MSP430F1xx |
Flash Memory Size | 1KB |
IC Temperature Range | Industrial |
MPU Core Size | 16bit |
Memory Type | Flash |
No. of Timers | 2 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Oscillator Type | External Internal |
Peripherals | ADC Comparator Timer |
RAM Size | 128Byte |
Supply Voltage Range | 1.8V to 3.6V |
Termination Type | Surface Mount Device |
8 MHz MCU with 1KB Flash, 128B SRAM, timer, comparator | Texas Instruments |
IC: microcontroller | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MSP430F1101AIDW?
Additional datasheets, footprints and schematics for MSP430F1101AIDW are listed on our Part Details page. You can also find images and similar parts to MSP430F1101AIDW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP430F1101AIDW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP430F1101AIDW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP430F1101AIDW fall under?
The MSP430F1101AIDW is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MSP430F1101AIDW when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP430F1101AIDW you can contact the distributor directly for product support, shipping queries etc.
Is the MSP430F1101AIDW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP430F1101AIDW have stock available?
Authorised distributors including Texas Instruments and Transfer Multisort Elektronik have stock available or on a lead time for MSP430F1101AIDW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP430F1101AIDW often in real-time on the comparison pages.
What if I can't find stock of MSP430F1101AIDW?
You can fill out our help required form which you can use to request a quote for MSP430F1101AIDW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.