Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Product Range | - |
---|---|
Architecture | MSP430 |
MCU Core Size | 16bit |
Program Memory Size | - |
RAM Memory Size | - |
CPU Speed | - |
No. of I/O's | - |
MCU Case Style | QFN |
No. of Pins | 32Pins |
Embedded Interface Type | - |
MCU Applications | Wireless Power Control and Communication |
Supply Voltage Min | 2.8V |
Supply Voltage Max | 3.6V |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a MSP430BQ1010IRTVR?
Additional datasheets, footprints and schematics for MSP430BQ1010IRTVR are listed on our Part Details page. You can also find images and similar parts to MSP430BQ1010IRTVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP430BQ1010IRTVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP430BQ1010IRTVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP430BQ1010IRTVR fall under?
The MSP430BQ1010IRTVR is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MSP430BQ1010IRTVR when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP430BQ1010IRTVR you can contact the distributor directly for product support, shipping queries etc.
Is the MSP430BQ1010IRTVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP430BQ1010IRTVR have stock available?
There is no stock from authorised distributors for MSP430BQ1010IRTVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP430BQ1010IRTVR often in real-time on the comparison pages.
What if I can't find stock of MSP430BQ1010IRTVR?
You can fill out our help required form which you can use to request a quote for MSP430BQ1010IRTVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.