Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$138.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$138.74
|
No stock
|
Buy Now |
Supported Families | MSP430Fxxx |
---|---|
Kit Contents | 2x boards |
Features | Spy-Bi-Wire Support Internal Flash Compatible with IAR Kickstart Software for Programming |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
IC Product Type | Programmer |
MPU Supported Families | MSP430Fxxx |
Programmer Type | Wireless USB JTAG |
Supported Devices | MSP430Fxxx |
Where can I find additional details, specifications and documents for a MSP430-JTAG-RF?
Additional datasheets, footprints and schematics for MSP430-JTAG-RF are listed on our Part Details page. You can also find images and similar parts to MSP430-JTAG-RF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP430-JTAG-RF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP430-JTAG-RF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP430-JTAG-RF fall under?
The MSP430-JTAG-RF is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Programmers Erasers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MSP430-JTAG-RF when available in the Programmers Erasers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP430-JTAG-RF you can contact the distributor directly for product support, shipping queries etc.
Is the MSP430-JTAG-RF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP430-JTAG-RF have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MSP430-JTAG-RF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP430-JTAG-RF often in real-time on the comparison pages.
What if I can't find stock of MSP430-JTAG-RF?
You can fill out our help required form which you can use to request a quote for MSP430-JTAG-RF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.