Status: | Unknown |
---|---|
Series: | MSP Series |
RoHS: | Unknown |
Switch Operation | Off-(On) |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Nom | 24V |
Contact Current Max | 3A |
Switch Terminals | Solder |
Product Range | MSP Series |
SVHC | No SVHC (15-Jan-2018) |
Actuation Type | Plunger |
Actuator / Cap Colour | Black |
Colour | Brown |
Contact Current @ Contact Voltage AC Max | 1A |
Contact Current @ Contact Voltage AC Min | 3A |
Contact Current AC Max | 3A |
Contact Resistance Max | 30mohm |
External Diameter | 12mm |
External Length / Height | 17.5mm |
Height Max | 26mm |
Insulation Resistance | 500Mohm |
Lead Spacing | 6mm |
Material | Phenolformaldehyde |
No. of Mechanical Operations | 30000 |
Operating Temperature Max | 110°C |
Operating Temperature Min | -45°C |
Panel Cutout Diameter | 6mm |
Proof Voltage | 1000V |
Shaft Diameter | 4mm |
Thread Size | M6 x 0.75 |
Travel | 2.5mm |
Pushbutton Switch, 1Pole | Newark Electronics |
Switch Push Button OFF Mom SPDT Round Button 3A 250VAC 24VDC Momentary Contact Solder Lug Panel Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a MSP103CK?
Additional datasheets, footprints and schematics for MSP103CK are listed on our Part Details page. You can also find images and similar parts to MSP103CK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP103CK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP103CK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP103CK fall under?
The MSP103CK is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MSP103CK when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP103CK you can contact the distributor directly for product support, shipping queries etc.
Is the MSP103CK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP103CK have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for MSP103CK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP103CK often in real-time on the comparison pages.
What if I can't find stock of MSP103CK?
You can fill out our help required form which you can use to request a quote for MSP103CK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.