Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$117.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$117.00
|
-
|
Buy Now |
Accessory Type | ZIF Socket Target Board |
---|---|
For Use With | MSP430 FET Program / debug interface |
Features | Supports 40-QFN MSP430FR5xxx FRAM devices |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Core Architecture | MSP430 |
Core Sub-Architecture | MSP430 |
Kit Contents | Eval Board MSP430 Device Samples Target Socket Module Crystal Oscillator User Guide |
Kit Features | Development Board Includes an LED Indicator JTAG Adapter and Header Pin Outs for Prototyping |
No. of Bits | 16bit |
Silicon Core Number | MSP430FR572x MSP430FR573x |
Silicon Family Name | MSP430FR57xx |
Silicon Manufacturer | Texas Instruments |
MSP-TS430RHA40A- 40-pin Target Development Board for MSP430FRxx FRAM MCUs | Texas Instruments |
Where can I find additional details, specifications and documents for a MSP-TS430RHA40A?
Additional datasheets, footprints and schematics for MSP-TS430RHA40A are listed on our Part Details page. You can also find images and similar parts to MSP-TS430RHA40A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP-TS430RHA40A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP-TS430RHA40A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP-TS430RHA40A fall under?
The MSP-TS430RHA40A is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MSP-TS430RHA40A when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP-TS430RHA40A you can contact the distributor directly for product support, shipping queries etc.
Is the MSP-TS430RHA40A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP-TS430RHA40A have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for MSP-TS430RHA40A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP-TS430RHA40A often in real-time on the comparison pages.
What if I can't find stock of MSP-TS430RHA40A?
You can fill out our help required form which you can use to request a quote for MSP-TS430RHA40A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.