Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 16bit |
Silicon Family Name | MSP430F6xx |
Core Architecture | MSP430 |
Core Sub-Architecture | MSP430 |
Silicon Core Number | MSP430F6733 |
Kit Contents | Dev Board MSP430F6733 JTAG Header Cable 2 IC Samples of MSP430F6733iPZ Flash Device |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 100pin ZIF Socket for MSP430 QFP Devices JTAG Adapter Supports all Debugging Interfaces |
MSP-TS430PZ100B - 100-pin Target Development Board for MSP430F6x MCUs | Texas Instruments |
Dev Board, 100Pin Qfp Socket | Newark Electronics |
Where can I find additional details, specifications and documents for a MSP-TS430PZ100B?
Additional datasheets, footprints and schematics for MSP-TS430PZ100B are listed on our Part Details page. You can also find images and similar parts to MSP-TS430PZ100B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP-TS430PZ100B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP-TS430PZ100B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP-TS430PZ100B fall under?
The MSP-TS430PZ100B is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to MSP-TS430PZ100B when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP-TS430PZ100B you can contact the distributor directly for product support, shipping queries etc.
Is the MSP-TS430PZ100B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP-TS430PZ100B have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MSP-TS430PZ100B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP-TS430PZ100B often in real-time on the comparison pages.
What if I can't find stock of MSP-TS430PZ100B?
You can fill out our help required form which you can use to request a quote for MSP-TS430PZ100B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.