Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
IC Product Type | Programmer |
---|---|
Silicon Family Name | MSP430F1xx MSP430G2xx |
Core Architecture | MSP430 |
Core Sub-Architecture | MSP430 |
Kit Contents | Gang Programmer cables cd-rom documents |
Features | Program OTP or UV-EPROM Device Some Flash Devices Programmed In-Circuit or In Stand-Alone Sockets |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Serial Programmer |
For Use With | MSP430 Microcontroller |
IC Adapter Type | Programming Adapter |
Supported Devices | MP430 |
Supported Families | MSP430 |
Where can I find additional details, specifications and documents for a MSP-PRGS430?
Additional datasheets, footprints and schematics for MSP-PRGS430 are listed on our Part Details page. You can also find images and similar parts to MSP-PRGS430 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP-PRGS430 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP-PRGS430 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP-PRGS430 fall under?
The MSP-PRGS430 is listed under Development Boards Evaluation Tools > Power Management Development Kits > Power Management Development Kits - PWM Controller.
Can I view similar or alternative parts?
You can view similar parts to MSP-PRGS430 when available in the Power Management Development Kits - PWM Controller range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP-PRGS430 you can contact the distributor directly for product support, shipping queries etc.
Is the MSP-PRGS430 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP-PRGS430 have stock available?
There is no stock from authorised distributors for MSP-PRGS430.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP-PRGS430 often in real-time on the comparison pages.
What if I can't find stock of MSP-PRGS430?
You can fill out our help required form which you can use to request a quote for MSP-PRGS430 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.