Status: | Unknown |
---|---|
Series: | Launchpad |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 16bit |
Silicon Family Name | MSP430G2xx |
Core Architecture | MSP430 |
Core Sub-Architecture | MSP430 |
Silicon Core Number | MSP430 |
Kit Contents | LaunchPad Emulator Mini USB-B Cable Quick Start Guide |
Product Range | Launchpad |
SVHC | No SVHC (27-Jun-2018) |
Features | Integrated USB-powered Flash Emulation Tool |
Kit Features | Built-in Flash Emulation for Debugging and Programming 14/20-pin DIP (N) Socket |
Type | Development Kit |
Where can I find additional details, specifications and documents for a MSP-EXP430G2 .?
Additional datasheets, footprints and schematics for MSP-EXP430G2 . are listed on our Part Details page. You can also find images and similar parts to MSP-EXP430G2 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP-EXP430G2 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP-EXP430G2 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP-EXP430G2 . fall under?
The MSP-EXP430G2 . is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to MSP-EXP430G2 . when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP-EXP430G2 . you can contact the distributor directly for product support, shipping queries etc.
Is the MSP-EXP430G2 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP-EXP430G2 . have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MSP-EXP430G2 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP-EXP430G2 . often in real-time on the comparison pages.
What if I can't find stock of MSP-EXP430G2 .?
You can fill out our help required form which you can use to request a quote for MSP-EXP430G2 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.