Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$27.80
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 16bit |
Silicon Family Name | MSP430FR573x |
Core Architecture | MSP430 |
Core Sub-Architecture | MSP430 |
Silicon Core Number | MSP430FR57xx |
Kit Contents | MSP-EXP430FR5739 Board Mini USB-B Cable 10 Pin PCB Connectors Quick Start Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Clock Frequency Max | 32.768kHz |
Features | FRAM 3 axis Accelerometer NTC Thermistor 8 LEDs |
Kit Features | On-board ADXL335 Accelerometer NTC Thermistor for Temperature Sensing Eight LED for Output Display |
MSP430 Dev Kit, MSP-EXP430FR5739 | RS |
MSP-EXP430FR5739 experimenter board | Texas Instruments |
Experimenter Board, For Msp430Fr5739 Rohs Compliant: Yes |TEXAS INSTRUMENTS MSP-EXP430FR5739 | Newark Electronics |
Where can I find additional details, specifications and documents for a MSP-EXP430FR5739 .?
Additional datasheets, footprints and schematics for MSP-EXP430FR5739 . are listed on our Part Details page. You can also find images and similar parts to MSP-EXP430FR5739 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP-EXP430FR5739 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP-EXP430FR5739 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP-EXP430FR5739 . fall under?
The MSP-EXP430FR5739 . is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to MSP-EXP430FR5739 . when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP-EXP430FR5739 . you can contact the distributor directly for product support, shipping queries etc.
Is the MSP-EXP430FR5739 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP-EXP430FR5739 . have stock available?
Authorised distributors including Chip One Stop, RS, Texas Instruments, Newark Electronics and element14 have stock available or on a lead time for MSP-EXP430FR5739 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP-EXP430FR5739 . often in real-time on the comparison pages.
What if I can't find stock of MSP-EXP430FR5739 .?
You can fill out our help required form which you can use to request a quote for MSP-EXP430FR5739 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.