Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Kit Application Type | Sensing - Touch Proximity |
---|---|
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | MSP430FR2633 |
Application Sub Type | Capacitive Touch Sensing |
Kit Contents | MCU Module EnergyTrace & HID Comm Bridge Self/Mutual Capacitance & Detection/Gesture Demo Iso Brd |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 16MHz CPU Application Based Easy Access to Data USB HID Serial Bridge UART/I2C/USB/Spy-Bi-Wire |
Where can I find additional details, specifications and documents for a MSP-CAPT-FR2633 .?
Additional datasheets, footprints and schematics for MSP-CAPT-FR2633 . are listed on our Part Details page. You can also find images and similar parts to MSP-CAPT-FR2633 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP-CAPT-FR2633 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP-CAPT-FR2633 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP-CAPT-FR2633 . fall under?
The MSP-CAPT-FR2633 . is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MSP-CAPT-FR2633 . when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP-CAPT-FR2633 . you can contact the distributor directly for product support, shipping queries etc.
Is the MSP-CAPT-FR2633 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP-CAPT-FR2633 . have stock available?
There is no stock from authorised distributors for MSP-CAPT-FR2633 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP-CAPT-FR2633 . often in real-time on the comparison pages.
What if I can't find stock of MSP-CAPT-FR2633 .?
You can fill out our help required form which you can use to request a quote for MSP-CAPT-FR2633 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.