Status: | Unknown |
---|---|
Series: | InfiniiVision 4000 X-Series |
RoHS: | Unknown |
Prices starting from US$10,348.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$12,855.31
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$12,149.00
|
3
in stock
|
Buy Now | |
TestEquity
from US$12,855.31
|
3
in stock
|
Buy Now | |
RS Americas
from US$12,149.00
|
-
|
Buy Now | |
element14
from US$12,377.72
|
-
|
Buy Now | |
Distrelec
from US$12,372.51
|
-
|
Buy Now | |
Farnell
from US$10,348.39
|
-
|
Buy Now |
Product Range | InfiniiVision 4000 X-Series |
---|---|
Scope Channels | 4+16 Channel |
Bandwidth | 200MHz |
Sampling Rate | 5GSPS |
Display Memory Depth | 4 Mpts |
Calculated Rise Time | 1.75ns |
Plug Type | US |
RoHS Compliant | Yes |
Digital Storage Oscilloscope, 20Ch, 200Mhz, 5Gsps | Newark Electronics |
Oscilloscope, mixed signal, 4+16-channel | RS |
InfiniiVision 4000 X-Series MSO,200MHz,5GS,4 Analog Plus 16 Digital Ch | Keysight Technologies MSOX4024A | RS Americas |
MSO/MDO OSCILLOSCOPE, 200MHZ, 5GSPS | element14 |
Keysight Oscilloscope InfiniiVision 4000X MSO / MDO 4x 200MHz 5GSPS LAN / USB Device / USB Host | Distrelec |
Where can I find additional details, specifications and documents for a MSOX4024A?
Additional datasheets, footprints and schematics for MSOX4024A are listed on our Part Details page. You can also find images and similar parts to MSOX4024A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSOX4024A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSOX4024A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSOX4024A fall under?
The MSOX4024A is listed under Test & Measurement > Oscilloscopes > Mixed Signal / Mixed Domain Oscilloscopes - MSO/MDO.
Can I view similar or alternative parts?
You can view similar parts to MSOX4024A when available in the Mixed Signal / Mixed Domain Oscilloscopes - MSO/MDO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSOX4024A you can contact the distributor directly for product support, shipping queries etc.
Is the MSOX4024A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSOX4024A have stock available?
Authorised distributors including Newark Electronics, TestEquity, RS, RS Americas and element14 have stock available or on a lead time for MSOX4024A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSOX4024A often in real-time on the comparison pages.
What if I can't find stock of MSOX4024A?
You can fill out our help required form which you can use to request a quote for MSOX4024A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.