Status: | Unknown |
---|---|
Series: | InfiniiVision 3000T X-Series |
RoHS: | Unknown |
Prices starting from US$17,580.00
Product Range | InfiniiVision 3000T X-Series |
---|---|
Scope Channels | 2+16 Channel |
Bandwidth | 1GHz |
Sampling Rate | 5GSPS |
Display Memory Depth | 4 Mpts |
Calculated Rise Time | 450ps |
Scope Display Type | - |
Kit Contents | One N2843A 500MHz Passive Probe Per Channel (10 |
Manufacturer Warranty | 3 Years |
SVHC | No SVHC (15-Jun-2015) |
Plug Type | EU UK |
Input Impedance | 1Mohm |
UKAS(1346145) 3000T MSO 2+16ch | RS |
Oscilloscope, 18-Ch, 1Ghz, 5Gsps | Newark Electronics |
InfiniiVision 3000A X-SeriesMSO, 1 GHz, 2 Channel, 8.5 in. Touch Screen | Keysight Technologies MSOX3102T | RS Americas |
OSCILLOSCOPE, 18-CH, 1GHZ, 5GSPS | element14 |
Keysight Oscilloscope 3000TX DSO 2x 1GHz 5GSPS USB / GPIB / LAN / WVGA Video Out | Distrelec |
Where can I find additional details, specifications and documents for a MSOX3102T?
Additional datasheets, footprints and schematics for MSOX3102T are listed on our Part Details page. You can also find images and similar parts to MSOX3102T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSOX3102T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSOX3102T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSOX3102T fall under?
The MSOX3102T is listed under Test Equipment > Oscilloscopes > Mixed Signal / Mixed Domain Oscilloscopes - MSO / MDO.
Can I view similar or alternative parts?
You can view similar parts to MSOX3102T when available in the Mixed Signal / Mixed Domain Oscilloscopes - MSO / MDO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSOX3102T you can contact the distributor directly for product support, shipping queries etc.
Is the MSOX3102T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSOX3102T have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Distrelec have stock available or on a lead time for MSOX3102T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSOX3102T often in real-time on the comparison pages.
What if I can't find stock of MSOX3102T?
You can fill out our help required form which you can use to request a quote for MSOX3102T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.