MSOX3052T Oscilloscopes by Keysight Technologies

OSCILLOSCOPE 18-CH 500MHZ 5GSPS

Status: Unknown
Series: InfiniiVision 3000T X-Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$14,862.01

Distributor Stock
Logo for RS
RS
from US$15,606.58
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$14,974.00
-
Buy Now
Logo for RS Americas
RS Americas
from US$14,974.00
-
Buy Now
Logo for element14
element14
from US$15,087.20
-
Buy Now
Logo for Distrelec
Distrelec
from US$14,862.01
-
Buy Now
Logo for TestEquity
TestEquity
from US$15,459.19
-
Buy Now
Logo for Farnell
Farnell
from US$15,459.19
-
Buy Now

Specifications

Product Range InfiniiVision 3000T X-Series
Scope Channels 2+16 Channel
Bandwidth 500MHz
Sampling Rate 5GSPS
Display Memory Depth 4 Mpts
Calculated Rise Time 700ps
Scope Display Type -
Kit Contents One N2843A 500MHz Passive Probe Per Channel (10
Manufacturer Warranty 3 Years
SVHC No SVHC (15-Jun-2015)
Plug Type EU UK
Input Impedance 1Mohm

Alternative Descriptions

UKAS(8335168) Oscilloscope 500MHz 2ch T | RS
Oscilloscope, 18-Ch, 500Mhz, 5Gsps | Newark Electronics
InfiniiVision 3000A X-Series MSO, 500 MHz, 2 Channel, 8.5 in. Touch Screen | Keysight Technologies MSOX3052T | RS Americas
OSCILLOSCOPE, 18-CH, 500MHZ, 5GSPS | element14
Keysight Oscilloscope 3000TX DSO 2x 500MHz 5GSPS USB / GPIB / LAN / WVGA Video Out | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MSOX3052T?

Additional datasheets, footprints and schematics for MSOX3052T are listed on our Part Details page. You can also find images and similar parts to MSOX3052T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MSOX3052T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSOX3052T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MSOX3052T fall under?

The MSOX3052T is listed under Test Equipment > Oscilloscopes > Mixed Signal / Mixed Domain Oscilloscopes - MSO / MDO.

Can I view similar or alternative parts?

You can view similar parts to MSOX3052T when available in the Mixed Signal / Mixed Domain Oscilloscopes - MSO / MDO range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MSOX3052T you can contact the distributor directly for product support, shipping queries etc.

Is the MSOX3052T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MSOX3052T have stock available?

Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Distrelec have stock available or on a lead time for MSOX3052T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MSOX3052T often in real-time on the comparison pages.

What if I can't find stock of MSOX3052T?

You can fill out our help required form which you can use to request a quote for MSOX3052T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay