Status: | Unknown |
---|---|
Series: | InfiniiVision 3000T X-Series |
RoHS: | Unknown |
No distributors results available
Product Range | InfiniiVision 3000T X-Series |
---|---|
Scope Channels | 2+16 Channel |
Bandwidth | 350MHz |
Sampling Rate | 5GSPS |
Display Memory Depth | 4 Mpts |
Calculated Rise Time | 1ns |
Scope Display Type | - |
Kit Contents | One N2843A 500MHz Passive Probe Per Channel (10 |
Manufacturer Warranty | 3 Years |
SVHC | No SVHC (15-Jun-2015) |
Plug Type | EU UK |
Input Impedance | 1Mohm |
Where can I find additional details, specifications and documents for a MSOX3032T + FREE DSOXT3APPBNDL?
Additional datasheets, footprints and schematics for MSOX3032T + FREE DSOXT3APPBNDL are listed on our Part Details page. You can also find images and similar parts to MSOX3032T + FREE DSOXT3APPBNDL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSOX3032T + FREE DSOXT3APPBNDL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSOX3032T + FREE DSOXT3APPBNDL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSOX3032T + FREE DSOXT3APPBNDL fall under?
The MSOX3032T + FREE DSOXT3APPBNDL is listed under Test Equipment > Oscilloscopes > Mixed Signal / Mixed Domain Oscilloscopes - MSO / MDO.
Can I view similar or alternative parts?
You can view similar parts to MSOX3032T + FREE DSOXT3APPBNDL when available in the Mixed Signal / Mixed Domain Oscilloscopes - MSO / MDO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSOX3032T + FREE DSOXT3APPBNDL you can contact the distributor directly for product support, shipping queries etc.
Is the MSOX3032T + FREE DSOXT3APPBNDL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSOX3032T + FREE DSOXT3APPBNDL have stock available?
There is no stock from authorised distributors for MSOX3032T + FREE DSOXT3APPBNDL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSOX3032T + FREE DSOXT3APPBNDL often in real-time on the comparison pages.
What if I can't find stock of MSOX3032T + FREE DSOXT3APPBNDL?
You can fill out our help required form which you can use to request a quote for MSOX3032T + FREE DSOXT3APPBNDL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.